Capital Lighting, Inc. 42831OZ Mid. Chandeliers-Glass Up 658089

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 20.75 Length 20.75 Bulb Type: G16-1/2 Qty: 6 Wattage: 60 Finish: Olde Bronze Weight: 9 Product Name: Six Light Chandelier UPC: 783927349574 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72`` Wire: 67``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 20.75 Length 20.75 Bulb Type: G16-1/2 Qty: 6 Wattage: 60 Finish: Olde Bronze Weight: 9 Product Name: Six Light Chandelier UPC: 783927349574 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72`` Wire: 67``

Suppliers

Company
Product
Description
Supplier Links
42831OZ Mid. Chandeliers-Glass Up - 658089 - Capital Lighting, Inc.
Columbus, OH, USA
42831OZ Mid. Chandeliers-Glass Up
658089
42831OZ Mid. Chandeliers-Glass Up 658089
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 20.75 Length 20.75 Bulb Type: G16-1/2 Qty: 6 Wattage: 60 Finish: Olde Bronze Weight: 9 Product Name: Six Light Chandelier UPC: 783927349574 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72`` Wire: 67``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 20.75
Length 20.75
Bulb
Type: G16-1/2
Qty: 6
Wattage: 60
Finish: Olde Bronze
Weight: 9
Product Name: Six Light Chandelier
UPC: 783927349574
Category: Chandeliers
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``
Chain: 72``
Wire: 67``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658089
Product Name 42831OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details