Capital Lighting, Inc. 42843OZ Mini Pendants-Rod 658088

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.04 Product Name: One Light Mini Pendant UPC: 783927349710 Category: Mini Pendants Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 62``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.04 Product Name: One Light Mini Pendant UPC: 783927349710 Category: Mini Pendants Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 62``

Suppliers

Company
Product
Description
Supplier Links
42843OZ Mini Pendants-Rod - 658088 - Capital Lighting, Inc.
Columbus, OH, USA
42843OZ Mini Pendants-Rod
658088
42843OZ Mini Pendants-Rod 658088
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.04 Product Name: One Light Mini Pendant UPC: 783927349710 Category: Mini Pendants Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 62``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 3.04
Product Name: One Light Mini Pendant
UPC: 783927349710
Category: Mini Pendants
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Wire: 62``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658088
Product Name 42843OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details