Capital Lighting, Inc. 42833OZ Mini Pendants-Chain 658083

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.50 Bulb Type: Krypton Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 2.57 Product Name: One Light Mini Pendant UPC: 783927349598 Category: Mini Pendants Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72`` Wire: 13``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.50 Bulb Type: Krypton Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 2.57 Product Name: One Light Mini Pendant UPC: 783927349598 Category: Mini Pendants Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72`` Wire: 13``

Suppliers

Company
Product
Description
Supplier Links
42833OZ Mini Pendants-Chain - 658083 - Capital Lighting, Inc.
Columbus, OH, USA
42833OZ Mini Pendants-Chain
658083
42833OZ Mini Pendants-Chain 658083
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.50 Bulb Type: Krypton Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 2.57 Product Name: One Light Mini Pendant UPC: 783927349598 Category: Mini Pendants Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72`` Wire: 13``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.50
Bulb
Type: Krypton
Qty: 1
Wattage: 60
Finish: Olde Bronze
Weight: 2.57
Product Name: One Light Mini Pendant
UPC: 783927349598
Category: Mini Pendants
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``
Chain: 72``
Wire: 13``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658083
Product Name 42833OZ Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details