Capital Lighting, Inc. 42838OZ Mini Chandeliers-Glass Shade 658081

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 5.24 Product Name: Three Light Chandelette (Mini Chandelier UPC: 783927349727 Category: Chandelette (Mini Chandelier) Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 91``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 5.24 Product Name: Three Light Chandelette (Mini Chandelier UPC: 783927349727 Category: Chandelette (Mini Chandelier) Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 91``

Suppliers

Company
Product
Description
Supplier Links
42838OZ Mini Chandeliers-Glass Shade - 658081 - Capital Lighting, Inc.
Columbus, OH, USA
42838OZ Mini Chandeliers-Glass Shade
658081
42838OZ Mini Chandeliers-Glass Shade 658081
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 5.24 Product Name: Three Light Chandelette (Mini Chandelier UPC: 783927349727 Category: Chandelette (Mini Chandelier) Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 91``

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 15.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Olde Bronze
Weight: 5.24
Product Name: Three Light Chandelette (Mini Chandelier
UPC: 783927349727
Category: Chandelette (Mini Chandelier)
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Wire: 91``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658081
Product Name 42838OZ Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details