Capital Lighting, Inc. 42136CH Pendants-Glass Down 658078

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 5.25 Product Name: One Light Flush Mount UPC: 783927347945 Category: Pendants Glass: Satin-Etched Shipped Via: UPS Safety Rating: ETL Wire: 60``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 5.25 Product Name: One Light Flush Mount UPC: 783927347945 Category: Pendants Glass: Satin-Etched Shipped Via: UPS Safety Rating: ETL Wire: 60``

Suppliers

Company
Product
Description
Supplier Links
42136CH Pendants-Glass Down - 658078 - Capital Lighting, Inc.
Columbus, OH, USA
42136CH Pendants-Glass Down
658078
42136CH Pendants-Glass Down 658078
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 5.25 Product Name: One Light Flush Mount UPC: 783927347945 Category: Pendants Glass: Satin-Etched Shipped Via: UPS Safety Rating: ETL Wire: 60``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 5.25
Product Name: One Light Flush Mount
UPC: 783927347945
Category: Pendants
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: ETL
Wire: 60``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658078
Product Name 42136CH Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details