Capital Lighting, Inc. 42226PN Mini Pendants-Rod 658064

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.99 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 5.08 Product Name: One Light Mini Pendant UPC: 783927347228 Category: Mini Pendants Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Wire: 60``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.99 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 5.08 Product Name: One Light Mini Pendant UPC: 783927347228 Category: Mini Pendants Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Wire: 60``

Suppliers

Company
Product
Description
Supplier Links
42226PN Mini Pendants-Rod - 658064 - Capital Lighting, Inc.
Columbus, OH, USA
42226PN Mini Pendants-Rod
658064
42226PN Mini Pendants-Rod 658064
PRODUCT DETAILS / SPECS Width/Dia: 7.99 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 5.08 Product Name: One Light Mini Pendant UPC: 783927347228 Category: Mini Pendants Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Wire: 60``

PRODUCT DETAILS / SPECS
Width/Dia: 7.99
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 5.08
Product Name: One Light Mini Pendant
UPC: 783927347228
Category: Mini Pendants
Glass: Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.2``
Wire: 60``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658064
Product Name 42226PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details