Capital Lighting, Inc. 42823OZ Island/Pool Table-3 Light Bar 658057

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 4.50 Length 4.50 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 12.5 Product Name: Three Light Island Light UPC: 783927349314 Category: Island Light Glass: Satin-Etched Cased Opal Inner Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 102``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 4.50 Length 4.50 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 12.5 Product Name: Three Light Island Light UPC: 783927349314 Category: Island Light Glass: Satin-Etched Cased Opal Inner Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 102``

Suppliers

Company
Product
Description
Supplier Links
42823OZ Island/Pool Table-3 Light Bar - 658057 - Capital Lighting, Inc.
Columbus, OH, USA
42823OZ Island/Pool Table-3 Light Bar
658057
42823OZ Island/Pool Table-3 Light Bar 658057
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 4.50 Length 4.50 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 12.5 Product Name: Three Light Island Light UPC: 783927349314 Category: Island Light Glass: Satin-Etched Cased Opal Inner Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 102``

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 4.50
Length 4.50
Bulb
Type: G-9
Qty: 3
Wattage: 50
Finish: Olde Bronze
Weight: 12.5
Product Name: Three Light Island Light
UPC: 783927349314
Category: Island Light
Glass: Satin-Etched Cased Opal Inner
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Wire: 102``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658057
Product Name 42823OZ Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details