Capital Lighting, Inc. 42830NI Mid. Chandeliers-Glass Up 658052

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.75 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 8.6 Product Name: Five Light Chandelier UPC: 783927349512 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72`` Wire: 67``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.75 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 8.6 Product Name: Five Light Chandelier UPC: 783927349512 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72`` Wire: 67``

Suppliers

Company
Product
Description
Supplier Links
42830NI Mid. Chandeliers-Glass Up - 658052 - Capital Lighting, Inc.
Columbus, OH, USA
42830NI Mid. Chandeliers-Glass Up
658052
42830NI Mid. Chandeliers-Glass Up 658052
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.75 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 8.6 Product Name: Five Light Chandelier UPC: 783927349512 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72`` Wire: 67``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 20.75
Bulb
Type: G16-1/2
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Weight: 8.6
Product Name: Five Light Chandelier
UPC: 783927349512
Category: Chandeliers
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``
Chain: 72``
Wire: 67``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658052
Product Name 42830NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details