Capital Lighting, Inc. 42829OZ Mid. Chandeliers-Glass Up 658050

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.50 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 5.4 Product Name: Three Light Chandelier UPC: 783927349611 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72`` Wire: 67``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.50 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 5.4 Product Name: Three Light Chandelier UPC: 783927349611 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72`` Wire: 67``

Suppliers

Company
Product
Description
Supplier Links
42829OZ Mid. Chandeliers-Glass Up - 658050 - Capital Lighting, Inc.
Columbus, OH, USA
42829OZ Mid. Chandeliers-Glass Up
658050
42829OZ Mid. Chandeliers-Glass Up 658050
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.50 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 5.4 Product Name: Three Light Chandelier UPC: 783927349611 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72`` Wire: 67``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 17.50
Bulb
Type: G16-1/2
Qty: 3
Wattage: 60
Finish: Olde Bronze
Weight: 5.4
Product Name: Three Light Chandelier
UPC: 783927349611
Category: Chandeliers
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``
Chain: 72``
Wire: 67``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658050
Product Name 42829OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details