Capital Lighting, Inc. 42719AVI Mid. Chandeliers-Glass Up 658039

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Anvil Iron Weight: 9 Product Name: Three Light Chandelier UPC: 783927347440 Category: Chandeliers Glass: Wispy White Shipped Via: UPS Safety Rating: ETL Wire: 89``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Anvil Iron Weight: 9 Product Name: Three Light Chandelier UPC: 783927347440 Category: Chandeliers Glass: Wispy White Shipped Via: UPS Safety Rating: ETL Wire: 89``

Suppliers

Company
Product
Description
Supplier Links
42719AVI Mid. Chandeliers-Glass Up - 658039 - Capital Lighting, Inc.
Columbus, OH, USA
42719AVI Mid. Chandeliers-Glass Up
658039
42719AVI Mid. Chandeliers-Glass Up 658039
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Anvil Iron Weight: 9 Product Name: Three Light Chandelier UPC: 783927347440 Category: Chandeliers Glass: Wispy White Shipped Via: UPS Safety Rating: ETL Wire: 89``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Anvil Iron
Weight: 9
Product Name: Three Light Chandelier
UPC: 783927347440
Category: Chandeliers
Glass: Wispy White
Shipped Via: UPS
Safety Rating: ETL
Wire: 89``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658039
Product Name 42719AVI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details