Capital Lighting, Inc. 42761OZ Mid. Chandeliers-Glass Up 658038

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 21.25 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Olde Bronze Weight: 18 Product Name: Four Light Chandelier UPC: 783927352024 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.98`` Wire: 103``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 21.25 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Olde Bronze Weight: 18 Product Name: Four Light Chandelier UPC: 783927352024 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.98`` Wire: 103``

Suppliers

Company
Product
Description
Supplier Links
42761OZ Mid. Chandeliers-Glass Up - 658038 - Capital Lighting, Inc.
Columbus, OH, USA
42761OZ Mid. Chandeliers-Glass Up
658038
42761OZ Mid. Chandeliers-Glass Up 658038
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 21.25 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Olde Bronze Weight: 18 Product Name: Four Light Chandelier UPC: 783927352024 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.98`` Wire: 103``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 21.25
Bulb
Type: G-9
Qty: 4
Wattage: 50
Finish: Olde Bronze
Weight: 18
Product Name: Four Light Chandelier
UPC: 783927352024
Category: Chandeliers
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.98``
Wire: 103``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658038
Product Name 42761OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details