Capital Lighting, Inc. 42720AVI Mid. Chandeliers-Glass Up 658037

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Anvil Iron Weight: 14 Product Name: Five Light Chandelier UPC: 783927347433 Category: Chandeliers Glass: Wispy White Shipped Via: UPS Safety Rating: ETL Wire: 84``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Anvil Iron Weight: 14 Product Name: Five Light Chandelier UPC: 783927347433 Category: Chandeliers Glass: Wispy White Shipped Via: UPS Safety Rating: ETL Wire: 84``

Suppliers

Company
Product
Description
Supplier Links
42720AVI Mid. Chandeliers-Glass Up - 658037 - Capital Lighting, Inc.
Columbus, OH, USA
42720AVI Mid. Chandeliers-Glass Up
658037
42720AVI Mid. Chandeliers-Glass Up 658037
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Anvil Iron Weight: 14 Product Name: Five Light Chandelier UPC: 783927347433 Category: Chandeliers Glass: Wispy White Shipped Via: UPS Safety Rating: ETL Wire: 84``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Anvil Iron
Weight: 14
Product Name: Five Light Chandelier
UPC: 783927347433
Category: Chandeliers
Glass: Wispy White
Shipped Via: UPS
Safety Rating: ETL
Wire: 84``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658037
Product Name 42720AVI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details