Capital Lighting, Inc. 42760OZ Mid. Chandeliers-Glass Up 658032

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.00 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Olde Bronze Weight: 13.75 Product Name: Four Light Chandelier UPC: 783927352062 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.98`` Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.00 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Olde Bronze Weight: 13.75 Product Name: Four Light Chandelier UPC: 783927352062 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.98`` Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
42760OZ Mid. Chandeliers-Glass Up - 658032 - Capital Lighting, Inc.
Columbus, OH, USA
42760OZ Mid. Chandeliers-Glass Up
658032
42760OZ Mid. Chandeliers-Glass Up 658032
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.00 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Olde Bronze Weight: 13.75 Product Name: Four Light Chandelier UPC: 783927352062 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.98`` Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 18.00
Bulb
Type: G-9
Qty: 4
Wattage: 50
Finish: Olde Bronze
Weight: 13.75
Product Name: Four Light Chandelier
UPC: 783927352062
Category: Chandeliers
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.98``
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658032
Product Name 42760OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details