Capital Lighting, Inc. 42760AP Mid. Chandeliers-Glass Up 658030

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.00 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Antique Pewter Weight: 13.75 Product Name: Four Light Chandelier UPC: 783927348089 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.98`` Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.00 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Antique Pewter Weight: 13.75 Product Name: Four Light Chandelier UPC: 783927348089 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.98`` Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
42760AP Mid. Chandeliers-Glass Up - 658030 - Capital Lighting, Inc.
Columbus, OH, USA
42760AP Mid. Chandeliers-Glass Up
658030
42760AP Mid. Chandeliers-Glass Up 658030
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.00 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Antique Pewter Weight: 13.75 Product Name: Four Light Chandelier UPC: 783927348089 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.98`` Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 18.00
Bulb
Type: G-9
Qty: 4
Wattage: 50
Finish: Antique Pewter
Weight: 13.75
Product Name: Four Light Chandelier
UPC: 783927348089
Category: Chandeliers
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.98``
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658030
Product Name 42760AP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details