Capital Lighting, Inc. 42789OZ Sconces-Single Glass 658029

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 8.06 Product Name: One Light Wall Fixture UPC: 783927349758 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 8.06 Product Name: One Light Wall Fixture UPC: 783927349758 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42789OZ Sconces-Single Glass - 658029 - Capital Lighting, Inc.
Columbus, OH, USA
42789OZ Sconces-Single Glass
658029
42789OZ Sconces-Single Glass 658029
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 8.06 Product Name: One Light Wall Fixture UPC: 783927349758 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 13.75
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 8.06
Product Name: One Light Wall Fixture
UPC: 783927349758
Category: Wall Fixtures
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658029
Product Name 42789OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856558 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details