Capital Lighting, Inc. 42762OZ Mid. Chandeliers-Glass Up 658017

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 26.50 Bulb Type: G-9 Qty: 9 Wattage: 50 Finish: Olde Bronze Weight: 26.35 Product Name: Nine Light Chandelier UPC: 783927352055 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.98`` Wire: 67``
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 26.50 Bulb Type: G-9 Qty: 9 Wattage: 50 Finish: Olde Bronze Weight: 26.35 Product Name: Nine Light Chandelier UPC: 783927352055 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.98`` Wire: 67``

Suppliers

Company
Product
Description
Supplier Links
42762OZ Mid. Chandeliers-Glass Up - 658017 - Capital Lighting, Inc.
Columbus, OH, USA
42762OZ Mid. Chandeliers-Glass Up
658017
42762OZ Mid. Chandeliers-Glass Up 658017
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 26.50 Bulb Type: G-9 Qty: 9 Wattage: 50 Finish: Olde Bronze Weight: 26.35 Product Name: Nine Light Chandelier UPC: 783927352055 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.98`` Wire: 67``

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 26.50
Bulb
Type: G-9
Qty: 9
Wattage: 50
Finish: Olde Bronze
Weight: 26.35
Product Name: Nine Light Chandelier
UPC: 783927352055
Category: Chandeliers
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.98``
Wire: 67``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658017
Product Name 42762OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details