Capital Lighting, Inc. 42764OZ Pendants-Bowl Style 658016

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 8.6 Product Name: Three Light Chandelier UPC: 783927352048 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.98`` Wire: 89``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 8.6 Product Name: Three Light Chandelier UPC: 783927352048 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.98`` Wire: 89``

Suppliers

Company
Product
Description
Supplier Links
42764OZ Pendants-Bowl Style - 658016 - Capital Lighting, Inc.
Columbus, OH, USA
42764OZ Pendants-Bowl Style
658016
42764OZ Pendants-Bowl Style 658016
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 8.6 Product Name: Three Light Chandelier UPC: 783927352048 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.98`` Wire: 89``

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 8.6
Product Name: Three Light Chandelier
UPC: 783927352048
Category: Chandeliers
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.98``
Wire: 89``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658016
Product Name 42764OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details