Capital Lighting, Inc. 42767AP Sconces-Single Glass 658015

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 8.5 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Antique Pewter Weight: 2.6 Product Name: One Light Wall Fixture UPC: 783927348058 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 8.5 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Antique Pewter Weight: 2.6 Product Name: One Light Wall Fixture UPC: 783927348058 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42767AP Sconces-Single Glass - 658015 - Capital Lighting, Inc.
Columbus, OH, USA
42767AP Sconces-Single Glass
658015
42767AP Sconces-Single Glass 658015
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 8.5 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Antique Pewter Weight: 2.6 Product Name: One Light Wall Fixture UPC: 783927348058 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 12.00
Extension: 8.5
Bulb
Type: G-9
Qty: 1
Wattage: 50
Finish: Antique Pewter
Weight: 2.6
Product Name: One Light Wall Fixture
UPC: 783927348058
Category: Wall Fixtures
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658015
Product Name 42767AP Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details