Capital Lighting, Inc. 42775OZ Island/Pool Table-4 Light + 658009

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 22.75 Length 22.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 27 Product Name: Four Light Chandelier UPC: 783927349352 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 78``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 22.75 Length 22.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 27 Product Name: Four Light Chandelier UPC: 783927349352 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 78``

Suppliers

Company
Product
Description
Supplier Links
42775OZ Island/Pool Table-4 Light + - 658009 - Capital Lighting, Inc.
Columbus, OH, USA
42775OZ Island/Pool Table-4 Light +
658009
42775OZ Island/Pool Table-4 Light + 658009
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 22.75 Length 22.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 27 Product Name: Four Light Chandelier UPC: 783927349352 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 78``

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 22.75
Length 22.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 27
Product Name: Four Light Chandelier
UPC: 783927349352
Category: Chandeliers
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Wire: 78``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658009
Product Name 42775OZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details