Capital Lighting, Inc. 42787OZ Mid. Chandeliers-Glass Up 658005

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 28.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 34 Product Name: Nine Light Chandelier UPC: 783927349796 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 84``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 28.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 34 Product Name: Nine Light Chandelier UPC: 783927349796 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 84``

Suppliers

Company
Product
Description
Supplier Links
42787OZ Mid. Chandeliers-Glass Up - 658005 - Capital Lighting, Inc.
Columbus, OH, USA
42787OZ Mid. Chandeliers-Glass Up
658005
42787OZ Mid. Chandeliers-Glass Up 658005
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 28.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 34 Product Name: Nine Light Chandelier UPC: 783927349796 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 84``

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 28.75
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Olde Bronze
Weight: 34
Product Name: Nine Light Chandelier
UPC: 783927349796
Category: Chandeliers
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Wire: 84``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658005
Product Name 42787OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details