Capital Lighting, Inc. 42779OZ Mini Pendants-Rod 658003

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 6.13 Product Name: One Light Mini Pendant UPC: 783927349819 Category: Mini Pendants Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 38``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 6.13 Product Name: One Light Mini Pendant UPC: 783927349819 Category: Mini Pendants Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 38``

Suppliers

Company
Product
Description
Supplier Links
42779OZ Mini Pendants-Rod - 658003 - Capital Lighting, Inc.
Columbus, OH, USA
42779OZ Mini Pendants-Rod
658003
42779OZ Mini Pendants-Rod 658003
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 6.13 Product Name: One Light Mini Pendant UPC: 783927349819 Category: Mini Pendants Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 38``

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 16.50
Length 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 6.13
Product Name: One Light Mini Pendant
UPC: 783927349819
Category: Mini Pendants
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Wire: 38``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658003
Product Name 42779OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details