Capital Lighting, Inc. 42781OZ Sconces-Single Glass 658001

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 16.56 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 5.77 Product Name: One Light Wall Fixture UPC: 783927349338 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 16.56 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 5.77 Product Name: One Light Wall Fixture UPC: 783927349338 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42781OZ Sconces-Single Glass - 658001 - Capital Lighting, Inc.
Columbus, OH, USA
42781OZ Sconces-Single Glass
658001
42781OZ Sconces-Single Glass 658001
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 16.56 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 5.77 Product Name: One Light Wall Fixture UPC: 783927349338 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 16.56
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 5.77
Product Name: One Light Wall Fixture
UPC: 783927349338
Category: Wall Fixtures
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658001
Product Name 42781OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details