Capital Lighting, Inc. 368024848 Pendants-Glass Down 657953

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 48.80 Length 48.80 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Aluminum Product Name: Two Light Pendant UPC: 046677794507 Category: Pendant Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 48.80 Length 48.80 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Aluminum Product Name: Two Light Pendant UPC: 046677794507 Category: Pendant Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
368024848 Pendants-Glass Down - 657953 - Capital Lighting, Inc.
Columbus, OH, USA
368024848 Pendants-Glass Down
657953
368024848 Pendants-Glass Down 657953
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 48.80 Length 48.80 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Aluminum Product Name: Two Light Pendant UPC: 046677794507 Category: Pendant Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 48.80
Length 48.80
Bulb
Type: G24q-1
Qty: 2
Wattage: 13
Finish: Aluminum
Product Name: Two Light Pendant
UPC: 046677794507
Category: Pendant
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657953
Product Name 368024848 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details