Capital Lighting, Inc. 362773248 Sconces-Other 657924

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.90 Height: 11.00 Length 11.00 Bulb Type: E26 Qty: 1 Wattage: 60 Finish: Metal and Red Product Name: One Light Wall UPC: 046677799847 Category: Wall Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.90 Height: 11.00 Length 11.00 Bulb Type: E26 Qty: 1 Wattage: 60 Finish: Metal and Red Product Name: One Light Wall UPC: 046677799847 Category: Wall Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
362773248 Sconces-Other - 657924 - Capital Lighting, Inc.
Columbus, OH, USA
362773248 Sconces-Other
657924
362773248 Sconces-Other 657924
PRODUCT DETAILS / SPECS Width/Dia: 8.90 Height: 11.00 Length 11.00 Bulb Type: E26 Qty: 1 Wattage: 60 Finish: Metal and Red Product Name: One Light Wall UPC: 046677799847 Category: Wall Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 8.90
Height: 11.00
Length 11.00
Bulb
Type: E26
Qty: 1
Wattage: 60
Finish: Metal and Red
Product Name: One Light Wall
UPC: 046677799847
Category: Wall
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657924
Product Name 362773248 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details