Capital Lighting, Inc. 362311748 Mini Pendants-Cable 657903

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.80 Height: 53.10 Length 53.10 Bulb Type: E26 Qty: 1 Wattage: 75 Finish: Matt Chrome Product Name: One Light Pendant UPC: 046677794163 Category: Pendant Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.80 Height: 53.10 Length 53.10 Bulb Type: E26 Qty: 1 Wattage: 75 Finish: Matt Chrome Product Name: One Light Pendant UPC: 046677794163 Category: Pendant Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
362311748 Mini Pendants-Cable - 657903 - Capital Lighting, Inc.
Columbus, OH, USA
362311748 Mini Pendants-Cable
657903
362311748 Mini Pendants-Cable 657903
PRODUCT DETAILS / SPECS Width/Dia: 11.80 Height: 53.10 Length 53.10 Bulb Type: E26 Qty: 1 Wattage: 75 Finish: Matt Chrome Product Name: One Light Pendant UPC: 046677794163 Category: Pendant Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 11.80
Height: 53.10
Length 53.10
Bulb
Type: E26
Qty: 1
Wattage: 75
Finish: Matt Chrome
Product Name: One Light Pendant
UPC: 046677794163
Category: Pendant
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657903
Product Name 362311748 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details