Capital Lighting, Inc. 362751748 Pendants-Drum Shade 657902

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.90 Height: 59.10 Length 59.10 Bulb Type: E26 Qty: 1 Wattage: 75 Finish: Matt Chrome Product Name: One Light Pendant UPC: 046677794200 Category: Pendant Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.90 Height: 59.10 Length 59.10 Bulb Type: E26 Qty: 1 Wattage: 75 Finish: Matt Chrome Product Name: One Light Pendant UPC: 046677794200 Category: Pendant Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
362751748 Pendants-Drum Shade - 657902 - Capital Lighting, Inc.
Columbus, OH, USA
362751748 Pendants-Drum Shade
657902
362751748 Pendants-Drum Shade 657902
PRODUCT DETAILS / SPECS Width/Dia: 15.90 Height: 59.10 Length 59.10 Bulb Type: E26 Qty: 1 Wattage: 75 Finish: Matt Chrome Product Name: One Light Pendant UPC: 046677794200 Category: Pendant Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 15.90
Height: 59.10
Length 59.10
Bulb
Type: E26
Qty: 1
Wattage: 75
Finish: Matt Chrome
Product Name: One Light Pendant
UPC: 046677794200
Category: Pendant
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657902
Product Name 362751748 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details