Capital Lighting, Inc. M209878 Mid. Chandeliers-Other 657789

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.50 Bulb Qty: 9 Wattage: 40 Finish: Brushed Nickel Weight: 28.6 Product Name: Nine Light Chandelier UPC: 020389006172 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.50 Bulb Qty: 9 Wattage: 40 Finish: Brushed Nickel Weight: 28.6 Product Name: Nine Light Chandelier UPC: 020389006172 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M209878 Mid. Chandeliers-Other - 657789 - Capital Lighting, Inc.
Columbus, OH, USA
M209878 Mid. Chandeliers-Other
657789
M209878 Mid. Chandeliers-Other 657789
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.50 Bulb Qty: 9 Wattage: 40 Finish: Brushed Nickel Weight: 28.6 Product Name: Nine Light Chandelier UPC: 020389006172 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 36.50
Bulb
Qty: 9
Wattage: 40
Finish: Brushed Nickel
Weight: 28.6
Product Name: Nine Light Chandelier
UPC: 020389006172
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657789
Product Name M209878 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details