Capital Lighting, Inc. M21254 Mid. Chandeliers-Candle 657783

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Chandelier UPC: 020389006080 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Chandelier UPC: 020389006080 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M21254 Mid. Chandeliers-Candle - 657783 - Capital Lighting, Inc.
Columbus, OH, USA
M21254 Mid. Chandeliers-Candle
657783
M21254 Mid. Chandeliers-Candle 657783
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Chandelier UPC: 020389006080 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 20.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Chandelier
UPC: 020389006080
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657783
Product Name M21254 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details