Capital Lighting, Inc. M251817 Mini Pendants-Rod 657782

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 25.75 Bulb Qty: 1 Wattage: 100 Finish: Couture Gold Weight: 4.84 Product Name: One Light Pendant UPC: 020389006141 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 25.75 Bulb Qty: 1 Wattage: 100 Finish: Couture Gold Weight: 4.84 Product Name: One Light Pendant UPC: 020389006141 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M251817 Mini Pendants-Rod - 657782 - Capital Lighting, Inc.
Columbus, OH, USA
M251817 Mini Pendants-Rod
657782
M251817 Mini Pendants-Rod 657782
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 25.75 Bulb Qty: 1 Wattage: 100 Finish: Couture Gold Weight: 4.84 Product Name: One Light Pendant UPC: 020389006141 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 25.75
Bulb
Qty: 1
Wattage: 100
Finish: Couture Gold
Weight: 4.84
Product Name: One Light Pendant
UPC: 020389006141
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657782
Product Name M251817 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details