Capital Lighting, Inc. M201819 Mid. Chandeliers-Drum Shades 657756

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 27.00 Bulb Type: LED Qty: 5 Wattage: 7.5 Finish: Sienna Bronze Weight: 30.42 Product Name: Five Light Chandelier UPC: 020389006455 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 27.00 Bulb Type: LED Qty: 5 Wattage: 7.5 Finish: Sienna Bronze Weight: 30.42 Product Name: Five Light Chandelier UPC: 020389006455 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M201819 Mid. Chandeliers-Drum Shades - 657756 - Capital Lighting, Inc.
Columbus, OH, USA
M201819 Mid. Chandeliers-Drum Shades
657756
M201819 Mid. Chandeliers-Drum Shades 657756
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 27.00 Bulb Type: LED Qty: 5 Wattage: 7.5 Finish: Sienna Bronze Weight: 30.42 Product Name: Five Light Chandelier UPC: 020389006455 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 27.00
Bulb
Type: LED
Qty: 5
Wattage: 7.5
Finish: Sienna Bronze
Weight: 30.42
Product Name: Five Light Chandelier
UPC: 020389006455
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657756
Product Name M201819 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details