Capital Lighting, Inc. 402334848 Pendants-Other 657746

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.10 Height: 55.10 Length 55.10 Bulb Type: GX13 Qty: 1 Wattage: 55 Finish: Gray Product Name: One Light Pendant UPC: 046677799519 Category: Pendant Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.10 Height: 55.10 Length 55.10 Bulb Type: GX13 Qty: 1 Wattage: 55 Finish: Gray Product Name: One Light Pendant UPC: 046677799519 Category: Pendant Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
402334848 Pendants-Other - 657746 - Capital Lighting, Inc.
Columbus, OH, USA
402334848 Pendants-Other
657746
402334848 Pendants-Other 657746
PRODUCT DETAILS / SPECS Width/Dia: 17.10 Height: 55.10 Length 55.10 Bulb Type: GX13 Qty: 1 Wattage: 55 Finish: Gray Product Name: One Light Pendant UPC: 046677799519 Category: Pendant Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 17.10
Height: 55.10
Length 55.10
Bulb
Type: GX13
Qty: 1
Wattage: 55
Finish: Gray
Product Name: One Light Pendant
UPC: 046677799519
Category: Pendant
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657746
Product Name 402334848 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details