Capital Lighting, Inc. 402351748 Pendants-Other 657743

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.10 Height: 45.70 Length 45.70 Bulb Type: GX13 Qty: 1 Wattage: 40 Finish: Matt Chrome Product Name: One Light Pendant UPC: 046677799380 Category: Pendant Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.10 Height: 45.70 Length 45.70 Bulb Type: GX13 Qty: 1 Wattage: 40 Finish: Matt Chrome Product Name: One Light Pendant UPC: 046677799380 Category: Pendant Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
402351748 Pendants-Other - 657743 - Capital Lighting, Inc.
Columbus, OH, USA
402351748 Pendants-Other
657743
402351748 Pendants-Other 657743
PRODUCT DETAILS / SPECS Width/Dia: 19.10 Height: 45.70 Length 45.70 Bulb Type: GX13 Qty: 1 Wattage: 40 Finish: Matt Chrome Product Name: One Light Pendant UPC: 046677799380 Category: Pendant Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 19.10
Height: 45.70
Length 45.70
Bulb
Type: GX13
Qty: 1
Wattage: 40
Finish: Matt Chrome
Product Name: One Light Pendant
UPC: 046677799380
Category: Pendant
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657743
Product Name 402351748 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details