Capital Lighting, Inc. 691165548 Lamps-Accent Lamps 657701

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.30 Height: 5.40 Length 5.40 Bulb Type: LED Qty: 3 Wattage: 8 Finish: Metal and Multicolor Product Name: Three Light Home Lighting Accessories UPC: 046677794279 Category: Home Lighting Accessories Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.30 Height: 5.40 Length 5.40 Bulb Type: LED Qty: 3 Wattage: 8 Finish: Metal and Multicolor Product Name: Three Light Home Lighting Accessories UPC: 046677794279 Category: Home Lighting Accessories Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
691165548 Lamps-Accent Lamps - 657701 - Capital Lighting, Inc.
Columbus, OH, USA
691165548 Lamps-Accent Lamps
657701
691165548 Lamps-Accent Lamps 657701
PRODUCT DETAILS / SPECS Width/Dia: 8.30 Height: 5.40 Length 5.40 Bulb Type: LED Qty: 3 Wattage: 8 Finish: Metal and Multicolor Product Name: Three Light Home Lighting Accessories UPC: 046677794279 Category: Home Lighting Accessories Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 8.30
Height: 5.40
Length 5.40
Bulb
Type: LED
Qty: 3
Wattage: 8
Finish: Metal and Multicolor
Product Name: Three Light Home Lighting Accessories
UPC: 046677794279
Category: Home Lighting Accessories
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657701
Product Name 691165548 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details