Capital Lighting, Inc. F651120 Lamps-Table Lamps 657637

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Qty: 1 Wattage: 60 Finish: Sorrel Bronze Weight: 13.23 Product Name: One Light Table Lamp UPC: 742546104353 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Qty: 1 Wattage: 60 Finish: Sorrel Bronze Weight: 13.23 Product Name: One Light Table Lamp UPC: 742546104353 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
F651120 Lamps-Table Lamps - 657637 - Capital Lighting, Inc.
Columbus, OH, USA
F651120 Lamps-Table Lamps
657637
F651120 Lamps-Table Lamps 657637
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Qty: 1 Wattage: 60 Finish: Sorrel Bronze Weight: 13.23 Product Name: One Light Table Lamp UPC: 742546104353 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 26.50
Bulb
Qty: 1
Wattage: 60
Finish: Sorrel Bronze
Weight: 13.23
Product Name: One Light Table Lamp
UPC: 742546104353
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657637
Product Name F651120 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details