Capital Lighting, Inc. F652036 Lamps-Table Lamps 657631

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 8.16 Product Name: One Light Table Lamp UPC: 742546104391 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 8.16 Product Name: One Light Table Lamp UPC: 742546104391 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
F652036 Lamps-Table Lamps - 657631 - Capital Lighting, Inc.
Columbus, OH, USA
F652036 Lamps-Table Lamps
657631
F652036 Lamps-Table Lamps 657631
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 8.16 Product Name: One Light Table Lamp UPC: 742546104391 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.00
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 8.16
Product Name: One Light Table Lamp
UPC: 742546104391
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657631
Product Name F652036 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details