Capital Lighting, Inc. F652136 Lamps-Table Lamps 657630

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 12.13 Product Name: One Light Table Lamp UPC: 742546104414 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 12.13 Product Name: One Light Table Lamp UPC: 742546104414 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
F652136 Lamps-Table Lamps - 657630 - Capital Lighting, Inc.
Columbus, OH, USA
F652136 Lamps-Table Lamps
657630
F652136 Lamps-Table Lamps 657630
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 12.13 Product Name: One Light Table Lamp UPC: 742546104414 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 26.50
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 12.13
Product Name: One Light Table Lamp
UPC: 742546104414
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657630
Product Name F652136 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details