Capital Lighting, Inc. F91036 Island/Pool Table-4 Light + 657629

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.00 Length 4.00 Extension: 62 Bulb Type: LED Qty: 5 Wattage: 7.5 Finish: Satin Nickel Weight: 7.72 Product Name: Five Light Pendant UPC: 742546104643 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.00 Length 4.00 Extension: 62 Bulb Type: LED Qty: 5 Wattage: 7.5 Finish: Satin Nickel Weight: 7.72 Product Name: Five Light Pendant UPC: 742546104643 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F91036 Island/Pool Table-4 Light + - 657629 - Capital Lighting, Inc.
Columbus, OH, USA
F91036 Island/Pool Table-4 Light +
657629
F91036 Island/Pool Table-4 Light + 657629
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.00 Length 4.00 Extension: 62 Bulb Type: LED Qty: 5 Wattage: 7.5 Finish: Satin Nickel Weight: 7.72 Product Name: Five Light Pendant UPC: 742546104643 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.00
Length 4.00
Extension: 62
Bulb
Type: LED
Qty: 5
Wattage: 7.5
Finish: Satin Nickel
Weight: 7.72
Product Name: Five Light Pendant
UPC: 742546104643
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657629
Product Name F91036 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details