Capital Lighting, Inc. F73136 Island/Pool Table-4 Light + 657618

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.40 Height: 4.25 Extension: 72 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Satin Nickel Weight: 9.48 Product Name: Four Light Pendant UPC: 742546104520 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.40 Height: 4.25 Extension: 72 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Satin Nickel Weight: 9.48 Product Name: Four Light Pendant UPC: 742546104520 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F73136 Island/Pool Table-4 Light + - 657618 - Capital Lighting, Inc.
Columbus, OH, USA
F73136 Island/Pool Table-4 Light +
657618
F73136 Island/Pool Table-4 Light + 657618
PRODUCT DETAILS / SPECS Width/Dia: 36.40 Height: 4.25 Extension: 72 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Satin Nickel Weight: 9.48 Product Name: Four Light Pendant UPC: 742546104520 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.40
Height: 4.25
Extension: 72
Bulb
Type: LED
Qty: 4
Wattage: 7.5
Finish: Satin Nickel
Weight: 9.48
Product Name: Four Light Pendant
UPC: 742546104520
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657618
Product Name F73136 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details