Capital Lighting, Inc. F864010 Sconces-Other 657603

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Extension: 4 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Graphite Weight: 4.41 Product Name: One Light Wall UPC: 742546104445 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Extension: 4 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Graphite Weight: 4.41 Product Name: One Light Wall UPC: 742546104445 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
F864010 Sconces-Other - 657603 - Capital Lighting, Inc.
Columbus, OH, USA
F864010 Sconces-Other
657603
F864010 Sconces-Other 657603
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Extension: 4 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Graphite Weight: 4.41 Product Name: One Light Wall UPC: 742546104445 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.00
Extension: 4
Bulb
Type: LED
Qty: 1
Wattage: 7.5
Finish: Graphite
Weight: 4.41
Product Name: One Light Wall
UPC: 742546104445
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657603
Product Name F864010 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details