Capital Lighting, Inc. M259378 Island/Pool Table-4 Light + 657495

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 13.50 Length 13.50 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 020389006585 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 13.50 Length 13.50 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 020389006585 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M259378 Island/Pool Table-4 Light + - 657495 - Capital Lighting, Inc.
Columbus, OH, USA
M259378 Island/Pool Table-4 Light +
657495
M259378 Island/Pool Table-4 Light + 657495
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 13.50 Length 13.50 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 020389006585 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 13.50
Length 13.50
Bulb
Type: LED
Qty: 4
Wattage: 7.5
Finish: Brushed Nickel
Product Name: Four Light Pendant
UPC: 020389006585
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657495
Product Name M259378 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details