Capital Lighting, Inc. M258578 Mini Pendants-3 Light Cluster 657490

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 15.3 Product Name: Three Light Pendant UPC: 020389006059 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 15.3 Product Name: Three Light Pendant UPC: 020389006059 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M258578 Mini Pendants-3 Light Cluster - 657490 - Capital Lighting, Inc.
Columbus, OH, USA
M258578 Mini Pendants-3 Light Cluster
657490
M258578 Mini Pendants-3 Light Cluster 657490
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 15.3 Product Name: Three Light Pendant UPC: 020389006059 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 15.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 15.3
Product Name: Three Light Pendant
UPC: 020389006059
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657490
Product Name M258578 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details