Capital Lighting, Inc. F484136 Bathroom Fixtures-Four Lights 657484

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Extension: 5.13 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Satin Nickel Weight: 5.95 Product Name: Four Light Bath UPC: 742546104568 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Extension: 5.13 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Satin Nickel Weight: 5.95 Product Name: Four Light Bath UPC: 742546104568 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F484136 Bathroom Fixtures-Four Lights - 657484 - Capital Lighting, Inc.
Columbus, OH, USA
F484136 Bathroom Fixtures-Four Lights
657484
F484136 Bathroom Fixtures-Four Lights 657484
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Extension: 5.13 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Satin Nickel Weight: 5.95 Product Name: Four Light Bath UPC: 742546104568 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.50
Extension: 5.13
Bulb
Type: LED
Qty: 4
Wattage: 7.5
Finish: Satin Nickel
Weight: 5.95
Product Name: Four Light Bath
UPC: 742546104568
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657484
Product Name F484136 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details