Capital Lighting, Inc. M259678 Mini Pendants-Rod 657479

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 020389006561 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 020389006561 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M259678 Mini Pendants-Rod - 657479 - Capital Lighting, Inc.
Columbus, OH, USA
M259678 Mini Pendants-Rod
657479
M259678 Mini Pendants-Rod 657479
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 020389006561 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 8.00
Bulb
Type: LED
Qty: 1
Wattage: 7.5
Finish: Brushed Nickel
Product Name: One Light Pendant
UPC: 020389006561
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657479
Product Name M259678 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details