Capital Lighting, Inc. M264478 Mini Pendants-Drum Shades 657475

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Extension: 57 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Brushed Nickel Weight: 6.17 Product Name: One Light Pendant UPC: 020389006486 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Extension: 57 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Brushed Nickel Weight: 6.17 Product Name: One Light Pendant UPC: 020389006486 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M264478 Mini Pendants-Drum Shades - 657475 - Capital Lighting, Inc.
Columbus, OH, USA
M264478 Mini Pendants-Drum Shades
657475
M264478 Mini Pendants-Drum Shades 657475
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Extension: 57 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Brushed Nickel Weight: 6.17 Product Name: One Light Pendant UPC: 020389006486 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.50
Extension: 57
Bulb
Type: LED
Qty: 1
Wattage: 7.5
Finish: Brushed Nickel
Weight: 6.17
Product Name: One Light Pendant
UPC: 020389006486
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657475
Product Name M264478 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details