Capital Lighting, Inc. M41084 Sconces-Other 657464

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.75 Extension: 5.87 Bulb Qty: 1 Wattage: 60 Finish: Chrome Weight: 3.7 Product Name: One Light Wall Fixture UPC: 020389006394 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.75 Extension: 5.87 Bulb Qty: 1 Wattage: 60 Finish: Chrome Weight: 3.7 Product Name: One Light Wall Fixture UPC: 020389006394 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
M41084 Sconces-Other - 657464 - Capital Lighting, Inc.
Columbus, OH, USA
M41084 Sconces-Other
657464
M41084 Sconces-Other 657464
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.75 Extension: 5.87 Bulb Qty: 1 Wattage: 60 Finish: Chrome Weight: 3.7 Product Name: One Light Wall Fixture UPC: 020389006394 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 21.75
Extension: 5.87
Bulb
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 3.7
Product Name: One Light Wall Fixture
UPC: 020389006394
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657464
Product Name M41084 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details