Capital Lighting, Inc. M411378 Sconces-Other 657460

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.00 Extension: 5.75 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 020389006608 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.00 Extension: 5.75 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 020389006608 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
M411378 Sconces-Other - 657460 - Capital Lighting, Inc.
Columbus, OH, USA
M411378 Sconces-Other
657460
M411378 Sconces-Other 657460
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.00 Extension: 5.75 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 020389006608 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 19.00
Extension: 5.75
Bulb
Type: LED
Qty: 1
Wattage: 7.5
Finish: Brushed Nickel
Product Name: One Light Wall Fixture
UPC: 020389006608
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657460
Product Name M411378 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 296843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details