Capital Lighting, Inc. F267670 Mini Pendants-3 Light Cluster 657456

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Merlot Bronze Weight: 9.7 Product Name: Three Light Pendant UPC: 742546105077 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Merlot Bronze Weight: 9.7 Product Name: Three Light Pendant UPC: 742546105077 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F267670 Mini Pendants-3 Light Cluster - 657456 - Capital Lighting, Inc.
Columbus, OH, USA
F267670 Mini Pendants-3 Light Cluster
657456
F267670 Mini Pendants-3 Light Cluster 657456
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Merlot Bronze Weight: 9.7 Product Name: Three Light Pendant UPC: 742546105077 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Merlot Bronze
Weight: 9.7
Product Name: Three Light Pendant
UPC: 742546105077
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657456
Product Name F267670 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details