Capital Lighting, Inc. M41044 Sconces-Single Candle 657448

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Weight: 1.2 Product Name: One Light Wall Fixture UPC: 020389006110 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Weight: 1.2 Product Name: One Light Wall Fixture UPC: 020389006110 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
M41044 Sconces-Single Candle - 657448 - Capital Lighting, Inc.
Columbus, OH, USA
M41044 Sconces-Single Candle
657448
M41044 Sconces-Single Candle 657448
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Weight: 1.2 Product Name: One Light Wall Fixture UPC: 020389006110 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.50
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 1.2
Product Name: One Light Wall Fixture
UPC: 020389006110
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657448
Product Name M41044 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details