Capital Lighting, Inc. M26984 Pendants-Drum Shade 657444

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.87 Height: 37.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 22.44 Product Name: Four Light Pendant UPC: 020389006356 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.87 Height: 37.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 22.44 Product Name: Four Light Pendant UPC: 020389006356 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M26984 Pendants-Drum Shade - 657444 - Capital Lighting, Inc.
Columbus, OH, USA
M26984 Pendants-Drum Shade
657444
M26984 Pendants-Drum Shade 657444
PRODUCT DETAILS / SPECS Width/Dia: 23.87 Height: 37.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 22.44 Product Name: Four Light Pendant UPC: 020389006356 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 23.87
Height: 37.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 22.44
Product Name: Four Light Pendant
UPC: 020389006356
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657444
Product Name M26984 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details