Capital Lighting, Inc. M271817 Flush Mounts-Drum Shades 657443

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Bulb Qty: 2 Wattage: 60 Finish: Couture Gold Weight: 7.15 Product Name: Two Light Ceiling Fixture UPC: 020389006165 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Bulb Qty: 2 Wattage: 60 Finish: Couture Gold Weight: 7.15 Product Name: Two Light Ceiling Fixture UPC: 020389006165 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
M271817 Flush Mounts-Drum Shades - 657443 - Capital Lighting, Inc.
Columbus, OH, USA
M271817 Flush Mounts-Drum Shades
657443
M271817 Flush Mounts-Drum Shades 657443
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Bulb Qty: 2 Wattage: 60 Finish: Couture Gold Weight: 7.15 Product Name: Two Light Ceiling Fixture UPC: 020389006165 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.25
Bulb
Qty: 2
Wattage: 60
Finish: Couture Gold
Weight: 7.15
Product Name: Two Light Ceiling Fixture
UPC: 020389006165
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657443
Product Name M271817 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details